Stock Drive Products & Sterling Instrument - SDP/SI 0.312" Bore, Precision Tolerance Clamp S3401Y-C147-4S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3401Y-C147-4S is a two-piece balanced precision shaft/hub clamp made of 303 stainless steel with a 0.312 inch bore, designed to secure components to a shaft using a #4-40 screw. It has an outer diameter of 0.687 inch, a height of 0.420 inch, and a radius of 0.187 inch. Stainless steel slotted fillister head screws are supplied. Tolerances are ±0.005 inch for decimals and ±1/64 inch for fractions. Dimensions are specified before the slot is cut.

Datasheet Summary
Powered by GS/AI

The S3401Y-C147-4S is a two-piece balanced precision shaft/hub clamp made of 303 stainless steel with a 0.312 inch bore, designed to secure components to a shaft using a #4-40 screw. It has an outer diameter of 0.687 inch, a height of 0.420 inch, and a radius of 0.187 inch. Stainless steel slotted fillister head screws are supplied. Tolerances are ±0.005 inch for decimals and ±1/64 inch for fractions. Dimensions are specified before the slot is cut.

Suppliers

Company
Product
Description
Supplier Links
0.312
Hicksville, NY, United States
0.312" Bore, Precision Tolerance Clamp
S3401Y-C147-4S
0.312" Bore, Precision Tolerance Clamp S3401Y-C147-4S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3401Y-C147-4S
Product Name 0.312" Bore, Precision Tolerance Clamp
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

1.750
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Cad.
Units English
View Details
0.5
Specs
Units English
Width 0.43 inch (11.0 mm)
Bore 0.500 inch (12.7 mm)
View Details
15mm shaft Dia. Fastlock Collar, Fast On, Fast Off, with no tool needed for installation - S25FLYM0591 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details