Stock Drive Products & Sterling Instrument - SDP/SI 0.376" Bore, Commercial Tolerance Clamp S3300Y-J091

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote Datasheet
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.376
Hicksville, NY, United States
0.376" Bore, Commercial Tolerance Clamp
S3300Y-J091
0.376" Bore, Commercial Tolerance Clamp S3300Y-J091
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3300Y-J091
Product Name 0.376" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Rc 38-45)
Units English
View Details
10MM Bore, 25MM O.D., 11MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC1025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.43 inch (11.0 mm)
Bore 0.394 inch (10.0 mm)
View Details
0.625
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.50 inch (12.7 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details