Stock Drive Products & Sterling Instrument - SDP/SI 0.2505" Bore, Precision Tolerance Clamp S3600Y-C129

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3600Y-C129 is a precision screw-type shaft/hub clamp made of 303 stainless steel, with a 0.2505-inch bore, 0.500-inch outside diameter, and #6-32 screw size. It has a 1/64 x 45° chamfer on both ends, includes four stainless steel socket head set screws, and holds tolerances of ±0.001 inch on bore diameter. Designed for 1/16-inch shafts.

Datasheet Summary
Powered by GS/AI

The S3600Y-C129 is a precision screw-type shaft/hub clamp made of 303 stainless steel, with a 0.2505-inch bore, 0.500-inch outside diameter, and #6-32 screw size. It has a 1/64 x 45° chamfer on both ends, includes four stainless steel socket head set screws, and holds tolerances of ±0.001 inch on bore diameter. Designed for 1/16-inch shafts.

Suppliers

Company
Product
Description
Supplier Links
0.2505
Hicksville, NY, United States
0.2505" Bore, Precision Tolerance Clamp
S3600Y-C129
0.2505" Bore, Precision Tolerance Clamp S3600Y-C129
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3600Y-C129
Product Name 0.2505" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon /Zinc Plated
Units English
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
0.25 Bore, Precision Tolerance Clamp - S3402Y-C233 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 ST. ST./None
Units English
View Details
0.5
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.44 inch (11.1 mm)
View Details