Stock Drive Products & Sterling Instrument - SDP/SI 0.312" Bore, Commercial Tolerance Clamp S3400Y-J240-5

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3400Y-J240-5 is a two-piece balanced shaft/hub clamp for a 0.312-inch bore, made of 416 stainless steel with commercial tolerances of ±0.010 inches for decimals and ±1/32 inch for fractions. The inner diameter tolerance is +0.002 inch, -0.000 inch. It includes two #2-56 stainless steel socket head cap screws and is dynamically balanced. Dimensions are A = 7/8 inch, B = 7/16 inch, and radius = 7/16 inch. The clamp is designed for secure, repeatable mounting on shafts in high-speed applications.

Datasheet Summary
Powered by GS/AI

The S3400Y-J240-5 is a two-piece balanced shaft/hub clamp for a 0.312-inch bore, made of 416 stainless steel with commercial tolerances of ±0.010 inches for decimals and ±1/32 inch for fractions. The inner diameter tolerance is +0.002 inch, -0.000 inch. It includes two #2-56 stainless steel socket head cap screws and is dynamically balanced. Dimensions are A = 7/8 inch, B = 7/16 inch, and radius = 7/16 inch. The clamp is designed for secure, repeatable mounting on shafts in high-speed applications.

Suppliers

Company
Product
Description
Supplier Links
0.312
Hicksville, NY, United States
0.312" Bore, Commercial Tolerance Clamp
S3400Y-J240-5
0.312" Bore, Commercial Tolerance Clamp S3400Y-J240-5
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3400Y-J240-5
Product Name 0.312" Bore, Commercial Tolerance Clamp
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Rc 38-45)
Units English
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
0.375
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details