Stock Drive Products & Sterling Instrument - SDP/SI 0.375" Bore, Commercial Tolerance Clamp S3401Y-J147-5

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3401Y-J147-5 is a two-piece balanced shaft/hub clamp made of 303 stainless steel with a 0.375-inch bore, designed to secure components to shafts. It has an outer diameter of 0.781 inches, a height of 0.510 inches, and a radius of 15/32 inch. The clamp uses #6-32 stainless steel slotted fillister head screws and operates within tolerance limits of ±0.010 for decimals and ±1/32 for fractions. Dimensions are specified before the slot is cut.

Datasheet Summary
Powered by GS/AI

The S3401Y-J147-5 is a two-piece balanced shaft/hub clamp made of 303 stainless steel with a 0.375-inch bore, designed to secure components to shafts. It has an outer diameter of 0.781 inches, a height of 0.510 inches, and a radius of 15/32 inch. The clamp uses #6-32 stainless steel slotted fillister head screws and operates within tolerance limits of ±0.010 for decimals and ±1/32 for fractions. Dimensions are specified before the slot is cut.

Suppliers

Company
Product
Description
Supplier Links
0.375
Hicksville, NY, United States
0.375" Bore, Commercial Tolerance Clamp
S3401Y-J147-5
0.375" Bore, Commercial Tolerance Clamp S3401Y-J147-5
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3401Y-J147-5
Product Name 0.375" Bore, Commercial Tolerance Clamp
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

0.5625
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.44 inch (11.1 mm)
View Details
0.188 Bore, Precision Tolerance Clamp - S3501Y-C078M - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/Anodized
Units English
View Details
0.125 Bore, Commercial Tolerance Clamp - S3501Y-J071 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details
0.437
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 Stainless / None
Units English
View Details