Stock Drive Products & Sterling Instrument - SDP/SI 0.1255" Bore, Precision Tolerance Clamp S3600Y-J123

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3600Y-J123 is a commercial screw-type shaft/clamp for 0.1255-inch bore diameter, designed to secure components to a shaft using four stainless steel socket head set screws. It has an outer diameter of 0.375 inch and is made from 303 stainless steel. Both ends feature a 1/64 x 45° chamfer. The clamp is rated for 1/16-inch shafts and includes a #4-40 screw size. Tolerances for bore diameter are +0.002 / -0.000 inch, with decimal dimensions held to ±0.010 inch.

Datasheet Summary
Powered by GS/AI

S3600Y-J123 is a commercial screw-type shaft/clamp for 0.1255-inch bore diameter, designed to secure components to a shaft using four stainless steel socket head set screws. It has an outer diameter of 0.375 inch and is made from 303 stainless steel. Both ends feature a 1/64 x 45° chamfer. The clamp is rated for 1/16-inch shafts and includes a #4-40 screw size. Tolerances for bore diameter are +0.002 / -0.000 inch, with decimal dimensions held to ±0.010 inch.

Suppliers

Company
Product
Description
Supplier Links
0.1255
Hicksville, NY, United States
0.1255" Bore, Precision Tolerance Clamp
S3600Y-J123
0.1255" Bore, Precision Tolerance Clamp S3600Y-J123
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3600Y-J123
Product Name 0.1255" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon /Zinc Plated
Units English
View Details
Two-Piece Clamp-Type Collar, 16mm Bore, 35mm Outside Diameter, 12mm Overall Length. Material- 304 Stainless Steel. - S25NSCM2S1612 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 304 Stainless Steel
Units Metric
View Details
12MM Bore, 25MM O.D., 11MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC1225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.43 inch (11.0 mm)
Bore 0.472 inch (12.0 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon /Zinc Plated
Units English
View Details