Stock Drive Products & Sterling Instrument - SDP/SI 0.25" Bore, Commercial Tolerance Clamp S3200Y-J045

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3200Y-J045 is a commercial split shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to a shaft with a 3/16 inch bore. It includes a socket head cap screw and has a shaft bore tolerance of +.002 / -.000 inch, with decimal tolerances of ±.010 and fractional tolerances of ±1/32 inch. The clamp has a length of 31/64 inch, a width of 0.344 inch, and a radius of 7/16 inch. Dimensions are specified before the slot is cut.

Datasheet Summary
Powered by GS/AI

The S3200Y-J045 is a commercial split shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to a shaft with a 3/16 inch bore. It includes a socket head cap screw and has a shaft bore tolerance of +.002 / -.000 inch, with decimal tolerances of ±.010 and fractional tolerances of ±1/32 inch. The clamp has a length of 31/64 inch, a width of 0.344 inch, and a radius of 7/16 inch. Dimensions are specified before the slot is cut.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" Bore, Commercial Tolerance Clamp
S3200Y-J045
0.25" Bore, Commercial Tolerance Clamp S3200Y-J045
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3200Y-J045
Product Name 0.25" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

12MM Bore, 25MM O.D., 11MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC1225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.43 inch (11.0 mm)
Bore 0.472 inch (12.0 mm)
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details
0.25 Bore, Precision Tolerance Clamp - S3501Y-C079M - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/Anodized
Units English
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Rc 38-45)
Units English
View Details