Two-piece balanced shaft/hub clamp made of 303 stainless steel and 2024-T351 aluminum, anodized, for securing components to shafts with a 0.250 inch bore. Includes socket head cap screws. Dimensions are specified before slotting. Pilot bore tolerance for stainless steel is -0.000 inch, and for aluminum is +0.001 inch. Screw clearance is #6-32 and radius is 33/64 inch. Tolerances on decimal dimensions are ±0.005 inch, and fractional dimensions are ±1/64 inch.
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | S3402Y-C236 |
| Product Name | 0.25 Bore, Precision Tolerance Clamp |
| Collar Type | Two piece Clamp Style |