Stock Drive Products & Sterling Instrument - SDP/SI 0.438" Bore, Precision Tolerance Clamp S3301Y-C107

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3301Y-C107 is a precision balanced-type shaft/hub clamp designed for securing components to shafts with a 0.438-inch bore. It is made of carbon steel with zinc plating and includes a stainless steel socket head cap screw. The clamp has a height of 0.625 inches, a width of 0.437 inches, and a clearance radius of 39/64 inch. Tolerances are held to ±0.005 inches for decimals and ±1/64 inch for fractions. Dimensions are specified before the slot is made.

Datasheet Summary
Powered by GS/AI

The S3301Y-C107 is a precision balanced-type shaft/hub clamp designed for securing components to shafts with a 0.438-inch bore. It is made of carbon steel with zinc plating and includes a stainless steel socket head cap screw. The clamp has a height of 0.625 inches, a width of 0.437 inches, and a clearance radius of 39/64 inch. Tolerances are held to ±0.005 inches for decimals and ±1/64 inch for fractions. Dimensions are specified before the slot is made.

Suppliers

Company
Product
Description
Supplier Links
0.438
Hicksville, NY, United States
0.438" Bore, Precision Tolerance Clamp
S3301Y-C107
0.438" Bore, Precision Tolerance Clamp S3301Y-C107
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3301Y-C107
Product Name 0.438" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.188 Bore, Precision Tolerance Clamp - S3402Y-C235 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
.625
Specs
Units English
Width 0.55 inch (14.0 mm)
Bore 0.625 inch (15.9 mm)
View Details