Stock Drive Products & Sterling Instrument - SDP/SI 0.1255" Bore, Precision Tolerance Clamp S3600Y-C123

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3600Y-C123 is a miniature precision screw-type shaft/hub clamp for 1/16 inch shafts, made of 303 stainless steel, with a bore diameter of 0.1255 inches, an outer diameter of 0.375 inches, and accepts a #4-40 screw. It features a 1/64 x 45° chamfer on both ends and includes four stainless steel socket head set screws. Tolerances for bore and outer diameter are ±0.001 inch.

Datasheet Summary
Powered by GS/AI

The S3600Y-C123 is a miniature precision screw-type shaft/hub clamp for 1/16 inch shafts, made of 303 stainless steel, with a bore diameter of 0.1255 inches, an outer diameter of 0.375 inches, and accepts a #4-40 screw. It features a 1/64 x 45° chamfer on both ends and includes four stainless steel socket head set screws. Tolerances for bore and outer diameter are ±0.001 inch.

Suppliers

Company
Product
Description
Supplier Links
0.1255
Hicksville, NY, United States
0.1255" Bore, Precision Tolerance Clamp
S3600Y-C123
0.1255" Bore, Precision Tolerance Clamp S3600Y-C123
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3600Y-C123
Product Name 0.1255" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details
0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Rc 38-45)
Units English
View Details