Stock Drive Products & Sterling Instrument - SDP/SI 0.25" Bore, Precision Tolerance Clamp S3300Y-C164

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision balanced-type shaft/hub clamps for securing components to shafts, made from 416 stainless steel (Rc 38-45) with black oxide finish, feature a 0.188 inch bore, 0.312 inch height, 0.375 inch width, and 0.5 inch clearance radius, and are secured with a stainless steel socket head cap screw. The part is designed for applications requiring repeatable shaft adjustments and high-speed operation. Physical dimensions are specified before slot formation.

Datasheet Summary
Powered by GS/AI

Precision balanced-type shaft/hub clamps for securing components to shafts, made from 416 stainless steel (Rc 38-45) with black oxide finish, feature a 0.188 inch bore, 0.312 inch height, 0.375 inch width, and 0.5 inch clearance radius, and are secured with a stainless steel socket head cap screw. The part is designed for applications requiring repeatable shaft adjustments and high-speed operation. Physical dimensions are specified before slot formation.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" Bore, Precision Tolerance Clamp
S3300Y-C164
0.25" Bore, Precision Tolerance Clamp S3300Y-C164
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3300Y-C164
Product Name 0.25" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 Stainless / None
Units English
View Details
2.5mm Bore, 9mm Outside Diameter, 4mm Width, Plain Collar, manufactured from Zinc Plated - A 7Z 2M109025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Zinc Plated
Units Metric
Width 0.16 inch (4.0 mm)
View Details
3mm Bore, 7mm Outside Diameter, 5mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M107030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.20 inch (5.0 mm)
Bore 0.118 inch (3.0 mm)
View Details