Stock Drive Products & Sterling Instrument - SDP/SI 0.375" Bore, Precision Tolerance Clamp S3401Y-C147-5S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3401Y-C147-5S is a two-piece balanced shaft/hub clamp made of 303 stainless steel with a hardened 416 stainless steel screw, designed to secure components on a 0.375-inch shaft. It has an outside diameter of 0.781 inches, a height of 0.510 inches, and a radial clearance of 15/32 inches. The clamp uses a #6-32 screw for fastening. Tolerances are ±0.005 inches for decimals and ±1/64 inches for fractions.

Datasheet Summary
Powered by GS/AI

The S3401Y-C147-5S is a two-piece balanced shaft/hub clamp made of 303 stainless steel with a hardened 416 stainless steel screw, designed to secure components on a 0.375-inch shaft. It has an outside diameter of 0.781 inches, a height of 0.510 inches, and a radial clearance of 15/32 inches. The clamp uses a #6-32 screw for fastening. Tolerances are ±0.005 inches for decimals and ±1/64 inches for fractions.

Suppliers

Company
Product
Description
Supplier Links
0.375
Hicksville, NY, United States
0.375" Bore, Precision Tolerance Clamp
S3401Y-C147-5S
0.375" Bore, Precision Tolerance Clamp S3401Y-C147-5S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3401Y-C147-5S
Product Name 0.375" Bore, Precision Tolerance Clamp
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
0.188 Bore, Precision Tolerance Clamp - S3402Y-C235 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details
0.188 Bore, Commercial Tolerance Clamp - S3402Y-J225 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 ST. ST./None
Units English
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details