Stock Drive Products & Sterling Instrument - SDP/SI 0.251" Bore, Commercial tolerance clamp S3700Y-J143-3X

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-J143-3X is a commercial split shaft/hub clamp made of 416 stainless steel (Rc 38-45) with a bore size of 0.251 inch, a height of 0.375 inch, a width of 0.250 inch, and a clearance radius of 31/64 inch. It is designed to secure components to a shaft and uses a socket head cap screw for mounting. The clamp has a commercial tolerance of ±0.010 inch for decimal dimensions.

Datasheet Summary
Powered by GS/AI

The S3700Y-J143-3X is a commercial split shaft/hub clamp made of 416 stainless steel (Rc 38-45) with a bore size of 0.251 inch, a height of 0.375 inch, a width of 0.250 inch, and a clearance radius of 31/64 inch. It is designed to secure components to a shaft and uses a socket head cap screw for mounting. The clamp has a commercial tolerance of ±0.010 inch for decimal dimensions.

Suppliers

Company
Product
Description
Supplier Links
0.251
Hicksville, NY, United States
0.251" Bore, Commercial tolerance clamp
S3700Y-J143-3X
0.251" Bore, Commercial tolerance clamp S3700Y-J143-3X
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-J143-3X
Product Name 0.251" Bore, Commercial tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
11mm Bore, 20mm Outside Diameter, 10mm Width, Plain Collar, manufactured from Steel, Oiled - A 7C 2M120110 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Steel, Oiled
Units Metric
Width 0.39 inch (10.0 mm)
View Details
0.313 Bore, Precision Tolerance Clamp - S3501Y-C067 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/Anodized
Units English
View Details