Stock Drive Products & Sterling Instrument - SDP/SI 0.376" Bore, Precision Tolerance Clamp S3300Y-C086

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3300Y-C086 is a precision balanced-type shaft/hub clamp designed to secure components to a shaft with a 0.376-inch bore. It is made from 303 stainless steel, features a 0.500-inch width, a 0.500-inch hub height, and uses a #6-32 socket head cap screw. The clearance radius is 9/16 inch. The clamp accommodates shafts with tolerances of +.001/-.000 and is supplied with a stainless steel screw. Its dimensions are specified before slot machining.

Datasheet Summary
Powered by GS/AI

The S3300Y-C086 is a precision balanced-type shaft/hub clamp designed to secure components to a shaft with a 0.376-inch bore. It is made from 303 stainless steel, features a 0.500-inch width, a 0.500-inch hub height, and uses a #6-32 socket head cap screw. The clearance radius is 9/16 inch. The clamp accommodates shafts with tolerances of +.001/-.000 and is supplied with a stainless steel screw. Its dimensions are specified before slot machining.

Suppliers

Company
Product
Description
Supplier Links
0.376
Hicksville, NY, United States
0.376" Bore, Precision Tolerance Clamp
S3300Y-C086
0.376" Bore, Precision Tolerance Clamp S3300Y-C086
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3300Y-C086
Product Name 0.376" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

.1875
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.28 inch (7.0 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless (Hardened)
Bore 0.125 inch (3.2 mm)
View Details
0.188 Bore, Precision Tolerance Clamp - S3402Y-C232 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 ST. ST./None
Units English
View Details
15mm Bore, 25mm Outside Diameter, 12mm Width, Plain Collar, manufactured from Steel, Oiled - A 7C 2M125150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Steel, Oiled
Units Metric
Width 0.47 inch (12.0 mm)
View Details