Stock Drive Products & Sterling Instrument - SDP/SI 0.188" Bore,Precision tolerance clamp S3701Y-C108S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3701Y-C108S is a precision split shaft/hub clamp made of 303 stainless steel, designed to secure components to shafts with a 0.188-inch bore. It features a reduced clearance radius and includes a stainless steel socket head cap screw. The clamp has a height of 0.312 inch, a width of 0.312 inch, and a clearance radius of 3/8 inch. Tolerances for decimal dimensions are ±0.005 inch. The part is compatible with shafts up to 1/8 inch in diameter and is suitable for applications requiring repeatable adjustments and high-speed operation.

Datasheet Summary
Powered by GS/AI

The S3701Y-C108S is a precision split shaft/hub clamp made of 303 stainless steel, designed to secure components to shafts with a 0.188-inch bore. It features a reduced clearance radius and includes a stainless steel socket head cap screw. The clamp has a height of 0.312 inch, a width of 0.312 inch, and a clearance radius of 3/8 inch. Tolerances for decimal dimensions are ±0.005 inch. The part is compatible with shafts up to 1/8 inch in diameter and is suitable for applications requiring repeatable adjustments and high-speed operation.

Suppliers

Company
Product
Description
Supplier Links
0.188
Hicksville, NY, United States
0.188" Bore,Precision tolerance clamp
S3701Y-C108S
0.188" Bore,Precision tolerance clamp S3701Y-C108S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-C108S
Product Name 0.188" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.50
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
0.25 Bore, Precision Tolerance Clamp - S3501Y-C076 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 St. Steel/None
Units English
View Details
0.3123
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.25 inch (6.3 mm)
View Details