Stock Drive Products & Sterling Instrument - SDP/SI 0.2343" Bore, Precision Tolerance Clamp S3201Y-C053

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3201Y-C053 is a precision shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to shafts with a 0.2343 inch bore. It includes a stainless steel socket head cap screw and has an outside diameter of 0.398 inch, a radial clearance of 0.33 inch, and a shaft clearance of 0.2343 inch with a tolerance of +0.001 / -0.000 inch. Decimals are held to ±0.005 inch tolerance. Dimensions are specified before slot cutting.

Datasheet Summary
Powered by GS/AI

The S3201Y-C053 is a precision shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to shafts with a 0.2343 inch bore. It includes a stainless steel socket head cap screw and has an outside diameter of 0.398 inch, a radial clearance of 0.33 inch, and a shaft clearance of 0.2343 inch with a tolerance of +0.001 / -0.000 inch. Decimals are held to ±0.005 inch tolerance. Dimensions are specified before slot cutting.

Suppliers

Company
Product
Description
Supplier Links
0.2343
Hicksville, NY, United States
0.2343" Bore, Precision Tolerance Clamp
S3201Y-C053
0.2343" Bore, Precision Tolerance Clamp S3201Y-C053
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3201Y-C053
Product Name 0.2343" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.1718
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details
20MM Bore, 38MM O.D., 16MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC2038 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.63 inch (16.0 mm)
Bore 0.787 inch (20.0 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless/None
Units English
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details