Stock Drive Products & Sterling Instrument - SDP/SI 0.188" Bore,Precision tolerance clamp S3700Y-C113

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision split shaft/hub clamps are used to secure components to shafts, allowing repeated removal and adjustment. The S3700Y-C113 variant has a 0.188-inch bore, a hub width of 0.312 inches, a height of 0.140 inches, and a clearance radius of 0.188 inches. It is made of carbon steel with zinc plating and uses a stainless steel socket head cap screw. Tolerances for decimals are ±0.005 and for fractions are ±1/64.

Datasheet Summary
Powered by GS/AI

Precision split shaft/hub clamps are used to secure components to shafts, allowing repeated removal and adjustment. The S3700Y-C113 variant has a 0.188-inch bore, a hub width of 0.312 inches, a height of 0.140 inches, and a clearance radius of 0.188 inches. It is made of carbon steel with zinc plating and uses a stainless steel socket head cap screw. Tolerances for decimals are ±0.005 and for fractions are ±1/64.

Suppliers

Company
Product
Description
Supplier Links
0.188
Hicksville, NY, United States
0.188" Bore,Precision tolerance clamp
S3700Y-C113
0.188" Bore,Precision tolerance clamp S3700Y-C113
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-C113
Product Name 0.188" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless/None
Units English
View Details
0.188 Bore, Commercial Tolerance Clamp - S3402Y-J235 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
0.188 Bore, Commercial Tolerance Clamp - S3501Y-J078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details