Stock Drive Products & Sterling Instrument - SDP/SI 0.1718" Bore, Precision Tolerance Clamp S3201Y-C049

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3201Y-C049 is a precision shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to shafts with a bore size of 0.1718 inches. It includes a stainless steel socket head cap screw and features a screw clearance size of #2-56. The clamp has an outer diameter of 0.336 inches, a radius of 0.29 inches, and tolerances for decimal dimensions of ±0.005 inches. Dimensions are specified before slotting.

Datasheet Summary
Powered by GS/AI

The S3201Y-C049 is a precision shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to shafts with a bore size of 0.1718 inches. It includes a stainless steel socket head cap screw and features a screw clearance size of #2-56. The clamp has an outer diameter of 0.336 inches, a radius of 0.29 inches, and tolerances for decimal dimensions of ±0.005 inches. Dimensions are specified before slotting.

Suppliers

Company
Product
Description
Supplier Links
0.1718
Hicksville, NY, United States
0.1718" Bore, Precision Tolerance Clamp
S3201Y-C049
0.1718" Bore, Precision Tolerance Clamp S3201Y-C049
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3201Y-C049
Product Name 0.1718" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

15mm shaft Dia. Fastlock Collar, Fast On, Fast Off, with no tool needed for installation - S25FLYM0591 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details
0.75
Specs
Units English
Width 0.63 inch (16.0 mm)
Bore 0.750 inch (19.0 mm)
View Details
0.5
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.44 inch (11.1 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details