Stock Drive Products & Sterling Instrument - SDP/SI 0.25" Bore, Commercial Tolerance Clamp S3201Y-J054

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3201Y-J054 is a commercial shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to a shaft with a 0.2500 inch bore. It includes a stainless steel socket head cap screw and has an outer diameter of 0.414 inch, a height of 0.320 inch, and a radius of 0.35 inch. Tolerances for dimensions are ±0.010 inch. Dimensions are specified before the slot is made.

Datasheet Summary
Powered by GS/AI

The S3201Y-J054 is a commercial shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to a shaft with a 0.2500 inch bore. It includes a stainless steel socket head cap screw and has an outer diameter of 0.414 inch, a height of 0.320 inch, and a radius of 0.35 inch. Tolerances for dimensions are ±0.010 inch. Dimensions are specified before the slot is made.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" Bore, Commercial Tolerance Clamp
S3201Y-J054
0.25" Bore, Commercial Tolerance Clamp S3201Y-J054
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3201Y-J054
Product Name 0.25" Bore, Commercial Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Cad.
Units English
View Details
2mm Bore, 9mm Outside Diameter, 3.5mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M109020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.14 inch (3.5 mm)
Bore 0.079 inch (2.0 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
1.5mm Bore, 6mm Outside Diameter, 3.5mm Width, Plain Collar, manufactured from 303 Stainless Steel - A 7X 2M106015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.14 inch (3.5 mm)
Bore 0.059 inch (1.5 mm)
View Details