Stock Drive Products & Sterling Instrument - SDP/SI 0.313" Bore, Precision Tolerance Clamp S3600Y-J130

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Commercial screw-type shaft/hub clamps made of 303 stainless steel or 2024-T351 aluminum, designed to secure components on shafts down to 1/16 inch in diameter, feature a 0.313-inch bore, a 0.500-inch outer diameter, and are equipped with four stainless steel socket head set screws; both ends have a 1/64 x 45° chamfer, with dimensional tolerances of ±0.010 inch for decimals.

Datasheet Summary
Powered by GS/AI

Commercial screw-type shaft/hub clamps made of 303 stainless steel or 2024-T351 aluminum, designed to secure components on shafts down to 1/16 inch in diameter, feature a 0.313-inch bore, a 0.500-inch outer diameter, and are equipped with four stainless steel socket head set screws; both ends have a 1/64 x 45° chamfer, with dimensional tolerances of ±0.010 inch for decimals.

Suppliers

Company
Product
Description
Supplier Links
0.313
Hicksville, NY, United States
0.313" Bore, Precision Tolerance Clamp
S3600Y-J130
0.313" Bore, Precision Tolerance Clamp S3600Y-J130
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3600Y-J130
Product Name 0.313" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Rc 38-45)
Units English
View Details
0.25 Bore, Precision Tolerance Clamp - S3402Y-C236 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
12.00(+0.013/-0.000)mm Bore, 19mm Outside Diameter, 10mm Width, Integral Collar & Shim, manufactured from 303 Stainless Steel - S25CY9MPC1219 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.39 inch (10.0 mm)
Bore 0.472 inch (12.0 mm)
View Details