Stock Drive Products & Sterling Instrument - SDP/SI 2mm Dia. BY 10mm Long Steel Dowel Pin MD6325MQ0020X010

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD6325M Series precision dowel pins are hardened steel fasteners compliant with DIN 6325 and ISO 8734, featuring HRC 58-62 hardness and metric m6 diameter tolerance. The part with nominal diameter 2 mm and length 20 mm has a diameter tolerance of +0.008/+0.002 mm and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

MD6325M Series precision dowel pins are hardened steel fasteners compliant with DIN 6325 and ISO 8734, featuring HRC 58-62 hardness and metric m6 diameter tolerance. The part with nominal diameter 2 mm and length 20 mm has a diameter tolerance of +0.008/+0.002 mm and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
2mm Dia. BY 10mm Long Steel Dowel Pin - MD6325MQ0020X010 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2mm Dia. BY 10mm Long Steel Dowel Pin
MD6325MQ0020X010
2mm Dia. BY 10mm Long Steel Dowel Pin MD6325MQ0020X010
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0020X010
Product Name 2mm Dia. BY 10mm Long Steel Dowel Pin
Nominal Diameter 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1252 inch (3.18 mm)
Length 0.4370 inch (11.1 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2500 inch (6.35 mm)
Length 1.25 inch (31.75 mm)
View Details
0.1252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1252 inch (3.18 mm)
Length 1.5 inch (38.1 mm)
Material HardenedSteel
View Details
3mm Dia. BY 16mm Long Steel Dowel Pin - MD6325MQ0030X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 0.6299 inch (16 mm)
Material HardenedSteel
View Details