Stock Drive Products & Sterling Instrument - SDP/SI 0.25" Dia. X 1.25" Long 300 Series Stainless Steel Dowel Pin A 9X31-0840

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X31-0840 is a precision dowel pin made of 300 series stainless steel with a diameter of 0.250 inches and a length of 1.250 inches, featuring chamfered or rounded ends at SDP's option. It is priced per 100 pieces and complies with inch-based dimensions with a tolerance of +0.0002/-.0000 for diameter and ±0.010 for length. The pin is clear passivated and designed for high-precision alignment applications.

Datasheet Summary
Powered by GS/AI

A 9X31-0840 is a precision dowel pin made of 300 series stainless steel with a diameter of 0.250 inches and a length of 1.250 inches, featuring chamfered or rounded ends at SDP's option. It is priced per 100 pieces and complies with inch-based dimensions with a tolerance of +0.0002/-.0000 for diameter and ±0.010 for length. The pin is clear passivated and designed for high-precision alignment applications.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" Dia. X 1.25" Long 300 Series Stainless Steel Dowel Pin
A 9X31-0840
0.25" Dia. X 1.25" Long 300 Series Stainless Steel Dowel Pin A 9X31-0840
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9X31-0840
Product Name 0.25" Dia. X 1.25" Long 300 Series Stainless Steel Dowel Pin
Nominal Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 1.25 inch (31.75 mm)
View Details
6mm Dia. BY 16mm Long 304 Stainless Steel Dowel Pin - MD0007MX0060X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2362 inch (6 mm)
Length 0.6299 inch (16 mm)
Material Stainless
View Details
0.1250
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.1250 inch (3.17 mm)
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0940 inch (2.39 mm)
Length 1 inch (25.4 mm)
View Details