Stock Drive Products & Sterling Instrument - SDP/SI 3mm Dia. BY 16mm Long Steel Dowel Pin MD6325MQ0030X016

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision dowel pins conforming to DIN 6325/ISO 8734, made of hardened steel with a hardness of HRC 58-62, have a nominal diameter of 3 mm and a length of 16 mm with a tolerance of ±0.50 mm for lengths above 10 mm. The shaft tolerance is m6. These pins are priced per 100 pieces and feature chamfered or rounded ends as an optional feature. They are designed for accurate alignment and secure fastening in mechanical assemblies.

Datasheet Summary
Powered by GS/AI

Precision dowel pins conforming to DIN 6325/ISO 8734, made of hardened steel with a hardness of HRC 58-62, have a nominal diameter of 3 mm and a length of 16 mm with a tolerance of ±0.50 mm for lengths above 10 mm. The shaft tolerance is m6. These pins are priced per 100 pieces and feature chamfered or rounded ends as an optional feature. They are designed for accurate alignment and secure fastening in mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
3mm Dia. BY 16mm Long Steel Dowel Pin - MD6325MQ0030X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3mm Dia. BY 16mm Long Steel Dowel Pin
MD6325MQ0030X016
3mm Dia. BY 16mm Long Steel Dowel Pin MD6325MQ0030X016
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0030X016
Product Name 3mm Dia. BY 16mm Long Steel Dowel Pin
Nominal Diameter 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1250 inch (3.17 mm)
Length 1 inch (25.4 mm)
View Details
0.123/0.125 Pin Diameter, 0.5 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0416 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.1230 inch (3.12 mm)
Length 0.5000 inch (12.7 mm)
View Details
2.5mm Dia. BY 10mm Long 304 Stainless Steel Dowel Pin - MD0007MX0025X010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.3937 inch (10 mm)
Material Stainless
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.6880 inch (17.48 mm)
View Details