Stock Drive Products & Sterling Instrument - SDP/SI 1.5mm Dia. BY 30mm Long Steel Dowel Pin MD6325MQ0015X030

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision dowel pins conforming to DIN 6325 and ISO 8734, made of hardened steel with a hardness of HRC 58-62, have a nominal diameter of 1.5 mm and a length of 30 mm, with a diameter tolerance of +0.008/+0.002 mm. The pins are priced per 100 pieces and feature chamfered or rounded ends as an option. The part number MD6325MQ0015X030 falls within the series described, which specifies nominal diameters from 1 to 6 mm and lengths from 10 to 80 mm in increments, with m6 diameter tolerance.

Datasheet Summary
Powered by GS/AI

Precision dowel pins conforming to DIN 6325 and ISO 8734, made of hardened steel with a hardness of HRC 58-62, have a nominal diameter of 1.5 mm and a length of 30 mm, with a diameter tolerance of +0.008/+0.002 mm. The pins are priced per 100 pieces and feature chamfered or rounded ends as an option. The part number MD6325MQ0015X030 falls within the series described, which specifies nominal diameters from 1 to 6 mm and lengths from 10 to 80 mm in increments, with m6 diameter tolerance.

Suppliers

Company
Product
Description
Supplier Links
1.5mm Dia. BY 30mm Long Steel Dowel Pin - MD6325MQ0015X030 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1.5mm Dia. BY 30mm Long Steel Dowel Pin
MD6325MQ0015X030
1.5mm Dia. BY 30mm Long Steel Dowel Pin MD6325MQ0015X030
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0015X030
Product Name 1.5mm Dia. BY 30mm Long Steel Dowel Pin
Nominal Diameter 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1250
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.4380 inch (11.13 mm)
View Details
0.163
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Material HardenedSteel
View Details
0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 2.5 inch (63.5 mm)
Material HardenedSteel
View Details
0.0459/0.0469 Pin Diameter, 0.385 Long, 303 Stainless Steel Grooved Pin - S7210Y-04712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.0459 inch (1.17 mm)
Length 0.3850 inch (9.78 mm)
View Details