Stock Drive Products & Sterling Instrument - SDP/SI 0.163" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0516

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 9Q36-0516 is a medium-duty spirol pin made of carbon steel with a hardened Rc 46-53 finish, designed for secure fastening in mechanical assemblies. It has an expanded diameter of 0.163 to 0.171 inches and a length of 0.500 inches, with a drilled hole size ranging from 0.155 to 0.160 inches. The pin features a 5° to 15° chamfer and is priced per 100 pieces. All variants in this series share the same material, finish, and chamfer specification.

Datasheet Summary
Powered by GS/AI

The A 9Q36-0516 is a medium-duty spirol pin made of carbon steel with a hardened Rc 46-53 finish, designed for secure fastening in mechanical assemblies. It has an expanded diameter of 0.163 to 0.171 inches and a length of 0.500 inches, with a drilled hole size ranging from 0.155 to 0.160 inches. The pin features a 5° to 15° chamfer and is priced per 100 pieces. All variants in this series share the same material, finish, and chamfer specification.

Suppliers

Company
Product
Description
Supplier Links
0.163
Hicksville, NY, United States
0.163" Expanded Diameter, Carbon Steel Spirol Pin
A 9Q36-0516
0.163" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0516
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q36-0516
Product Name 0.163" Expanded Diameter, Carbon Steel Spirol Pin
Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2500 inch (6.35 mm)
Length 1.75 inch (44.45 mm)
View Details
2.5MM Nominal Dia. Stainless Steel, 12MM Long Roll Pin - MD1481MXO025X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.4724 inch (12 mm)
View Details
2mm Dia. BY 10mm Long 304 Stainless Steel Dowel Pin - MD0007MX0020X010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0787 inch (2 mm)
Length 0.3937 inch (10 mm)
Material Stainless
View Details
0.0939
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0940 inch (2.39 mm)
Length 1 inch (25.4 mm)
Material HardenedSteel
View Details