Stock Drive Products & Sterling Instrument - SDP/SI 0.0459/0.0469 Pin Diameter, 0.385 Long, 303 Stainless Steel Grooved Pin S7210Y-04712

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S7210Y-04712 is a 303 stainless steel grooved pin with an expanded length of 0.385 inch and a pin diameter of 0.0469 inch, with a tolerance of +0.0000/-0.0015 inch. The pin is designed for inch-size applications and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

S7210Y-04712 is a 303 stainless steel grooved pin with an expanded length of 0.385 inch and a pin diameter of 0.0469 inch, with a tolerance of +0.0000/-0.0015 inch. The pin is designed for inch-size applications and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.0459/0.0469 Pin Diameter, 0.385 Long, 303 Stainless Steel Grooved Pin - S7210Y-04712 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.0459/0.0469 Pin Diameter, 0.385 Long, 303 Stainless Steel Grooved Pin
S7210Y-04712
0.0459/0.0469 Pin Diameter, 0.385 Long, 303 Stainless Steel Grooved Pin S7210Y-04712
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number S7210Y-04712
Product Name 0.0459/0.0469 Pin Diameter, 0.385 Long, 303 Stainless Steel Grooved Pin
Pin Type Groove
Unlock Full Specs
to access all available technical data

Similar Products

3mm Dia. BY 24mm Long 304 Stainless Steel Dowel Pin - MD0007MX0030X024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 0.9449 inch (24 mm)
Material Stainless
View Details
0.1877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1877 inch (4.77 mm)
Length 0.8750 inch (22.22 mm)
Material HardenedSteel
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 1 inch (25.4 mm)
View Details
0.061/0.062 Pin Diameter, 0.75 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0224 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.0610 inch (1.55 mm)
Length 0.7500 inch (19.05 mm)
View Details