Stock Drive Products & Sterling Instrument - SDP/SI Wave Spring Washers, 17mm Inside Diameter, 27.8mm Outside Diameter, M16 Screw Size, Material- Stainless Steel. MD4463MXP278X070

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Wave spring washers for M16 screw size, with an inside diameter of 17 mm and an outside diameter of 27.8 mm, made from stainless steel. The washer has a free height range of 0.7 mm to 2.41 mm and a load range of 1.65 mm to 2.41 mm at maximum deflection.

Datasheet Summary
Powered by GS/AI

Wave spring washers for M16 screw size, with an inside diameter of 17 mm and an outside diameter of 27.8 mm, made from stainless steel. The washer has a free height range of 0.7 mm to 2.41 mm and a load range of 1.65 mm to 2.41 mm at maximum deflection.

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washers, 17mm Inside Diameter, 27.8mm Outside Diameter, M16 Screw Size, Material- Stainless Steel. - MD4463MXP278X070 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Wave Spring Washers, 17mm Inside Diameter, 27.8mm Outside Diameter, M16 Screw Size, Material- Stainless Steel.
MD4463MXP278X070
Wave Spring Washers, 17mm Inside Diameter, 27.8mm Outside Diameter, M16 Screw Size, Material- Stainless Steel. MD4463MXP278X070
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number MD4463MXP278X070
Product Name Wave Spring Washers, 17mm Inside Diameter, 27.8mm Outside Diameter, M16 Screw Size, Material- Stainless Steel.
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.669 inch (17.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Washers, 2.2mm Inside Diameter, 4.6mm Outside Diameter, M2 Screw Size, Material- Stainless Steel. - MD4463MXP046X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.087 inch (2.200 mm)
View Details
Wave Spring Washers, 10.5mm Inside Diameter, 21mm Outside Diameter, M10 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQB210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.413 inch (10.500 mm)
View Details
Stainless Steel Split Lock Washers for M4 Screw, 4.1mm (ID), 7mm (OD) - MD7980MXO040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.161 inch (4.100 mm)
View Details
Countersunk Finishing Washer, #8 Screw Size, 0.171in. Inside Diameter, 0.515in. Outside Diameter, 0.115in. Thick. Material - Nylon (Zytel 101). - A 9M69-1611 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter 0.171 inch (4.343 mm)
Outside Diameter 0.515 inch (13.081 mm)
Number Size No. 8
View Details