Wave spring washers for M10 screws, made of beryllium copper, with an inside diameter of 10.5 mm, an outside diameter of 19.6 mm, and a free height range of 0.55 mm to 1.7 mm.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | MD4463MEA196X055 |
| Product Name | Wave Spring Washers, 10.5mm Inside Diameter, 19.6mm Outside Diameter, M10 Screw Size, Material- Beryllium Cooper. |
| Washer Type | Wave |
| Material | Copper; Beryllium Cooper |
| Inside Diameter | 0.413 inch (10.500 mm) |