Stock Drive Products & Sterling Instrument - SDP/SI 0.317 I.D., 0.625 O.D., C1095 Spring Steel Belleville Spring Washer A 7Q 9-20032

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Q 9-20032 is a Belleville spring washer made of 1074 spring steel, with an inner diameter of 0.317 in, an outer diameter of 0.625 in, and a thickness of 0.0320 in. It provides a load range of 123 to 167 lbf at a deflection of 0.048 in and a maximum load of 260.0 lbf at a height of 0.0400 in. The washer is designed for axial load applications and supports stacking in series or parallel configurations to adjust total deflection or load capacity.

Datasheet Summary
Powered by GS/AI

A 7Q 9-20032 is a Belleville spring washer made of 1074 spring steel, with an inner diameter of 0.317 in, an outer diameter of 0.625 in, and a thickness of 0.0320 in. It provides a load range of 123 to 167 lbf at a deflection of 0.048 in and a maximum load of 260.0 lbf at a height of 0.0400 in. The washer is designed for axial load applications and supports stacking in series or parallel configurations to adjust total deflection or load capacity.

Suppliers

Company
Product
Description
Supplier Links
0.317 I.D., 0.625 O.D., C1095 Spring Steel Belleville Spring Washer - A 7Q 9-20032 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.317 I.D., 0.625 O.D., C1095 Spring Steel Belleville Spring Washer
A 7Q 9-20032
0.317 I.D., 0.625 O.D., C1095 Spring Steel Belleville Spring Washer A 7Q 9-20032
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 7Q 9-20032
Product Name 0.317 I.D., 0.625 O.D., C1095 Spring Steel Belleville Spring Washer
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

0.255 I.D., 0.5 O.D., 302 Stainless Steel Belleville Spring Washer - A 7X 9-16025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Belleville
Material StainlessSteel; 302 Stainless Steel
Inside Diameter 0.255 inch (6.477 mm)
View Details
Wave Spring Washers, 3.2mm Inside Diameter, 8mm Outside Diameter, M3 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQB080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.126 inch (3.200 mm)
View Details
Wave Spring Washer, 0.125
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.125 inch (3.175 mm)
View Details
0.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.172 inch (4.369 mm)
Outside Diameter 0.375 inch (9.525 mm)
View Details