MD0137MQA060 is a curved spring washer for M3 screws, with an inner diameter of 3.2 mm, outer diameter of 6 mm, and thickness of 0.65 mm, made of spring steel with a hardness of HRC 43 to 50. It conforms to DIN 137 Type A and is priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | MD0137MQA060 |
| Product Name | Curved Spring Washer, 3.2mm Inside Diameter, 6mm Outside Diameter, M3 Screw Size, Material- Spring Steel HRC 43-50. |
| Washer Type | Bowed or Curved |
| Material | Spring Steel HRC 43-50; Spring Steel |
| Inside Diameter | 0.126 inch (3.200 mm) |