Stock Drive Products & Sterling Instrument - SDP/SI 8 mm Bore, High-Temperature T500® Polymer Thrust Washers S99GTTM081815

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S99GTTM081815 is a thrust washer made from T500® polymer, designed for high-load and high-temperature applications with a bore diameter of 8 mm, an outer diameter of 18 mm, and a thickness of 1.5 mm. It operates continuously from -100°C to +250°C and can withstand intermittent temperatures up to +315°C. The washer has a compressive strength of 1019 kgf/cm², a tensile strength of 1733 kgf/cm², a dynamic coefficient of friction against steel between 0.09 and 0.27, and a maximum PV value of 808 kgf/cm² × m/min. It meets ISO 3547-1 and features high compression strength, chemical resistance, low moisture absorption, and excellent wear resistance.

Datasheet Summary
Powered by GS/AI

S99GTTM081815 is a thrust washer made from T500® polymer, designed for high-load and high-temperature applications with a bore diameter of 8 mm, an outer diameter of 18 mm, and a thickness of 1.5 mm. It operates continuously from -100°C to +250°C and can withstand intermittent temperatures up to +315°C. The washer has a compressive strength of 1019 kgf/cm², a tensile strength of 1733 kgf/cm², a dynamic coefficient of friction against steel between 0.09 and 0.27, and a maximum PV value of 808 kgf/cm² × m/min. It meets ISO 3547-1 and features high compression strength, chemical resistance, low moisture absorption, and excellent wear resistance.

Suppliers

Company
Product
Description
Supplier Links
8 mm Bore, High-Temperature T500® Polymer Thrust Washers - S99GTTM081815 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8 mm Bore, High-Temperature T500® Polymer Thrust Washers
S99GTTM081815
8 mm Bore, High-Temperature T500® Polymer Thrust Washers S99GTTM081815
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number S99GTTM081815
Product Name 8 mm Bore, High-Temperature T500® Polymer Thrust Washers
Material T500® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

0.19 I.D., 0.375 O.D., C1095 Spring Steel Belleville Spring Washer - A 7Q 9-12020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Belleville
Material C1095 Spring Steel; Spring Steel
Inside Diameter 0.190 inch (4.826 mm)
View Details
External Lock Washer, #10 Screw Size, 0.40625in. Outside Diameter, .022in. Thick, Material- Stainless Steel. - A 9X21-E10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, External Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.406 inch (10.319 mm)
View Details
Wave Spring Washers, 6.4mm Inside Diameter, 11.5mm Outside Diameter, M6 Screw Size, Material- Beryllium Cooper. - MD4463MEA115X040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Copper; Beryllium Cooper
Inside Diameter 0.252 inch (6.400 mm)
View Details
0.406
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.406 inch (10.312 mm)
Outside Diameter 1.000 inch (25.400 mm)
View Details