A 7Q 9-16025 is a Belleville spring washer made of 1074 spring steel, with an inner diameter of 0.255 inch, outer diameter of 0.500 inch, and thickness of 0.0250 inch. It has a free height of 0.038 inch and a loaded height of 0.0310 inch, delivering a load range of 80 to 110 pounds at maximum deflection. The washer is designed for axial load applications and is priced per 10 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | A 7Q 9-16025 |
| Product Name | 0.255 I.D., 0.5 O.D., C1095 Spring Steel Belleville Spring Washer |
| Washer Type | Belleville |