Stock Drive Products & Sterling Instrument - SDP/SI 3MM Nominal Dia. Stainless Steel, 24MM Long Roll Pin MD1481MXO030X024

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD1481M roll pins are metric hardened steel or stainless steel fasteners conforming to DIN 1481/ISO 8752, used for securing components in assemblies. This part is a 3 mm nominal diameter, 24 mm long stainless steel roll pin with a black oxide finish. The pin has a free diameter of 3.3 mm and a wall thickness of 0.6 mm. Stainless steel variants are not available in diameters of 1 mm or 1.5 mm, but are offered in 3 mm and above. All pins in the series are priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

MD1481M roll pins are metric hardened steel or stainless steel fasteners conforming to DIN 1481/ISO 8752, used for securing components in assemblies. This part is a 3 mm nominal diameter, 24 mm long stainless steel roll pin with a black oxide finish. The pin has a free diameter of 3.3 mm and a wall thickness of 0.6 mm. Stainless steel variants are not available in diameters of 1 mm or 1.5 mm, but are offered in 3 mm and above. All pins in the series are priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
3MM Nominal Dia. Stainless Steel, 24MM Long Roll Pin - MD1481MXO030X024 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3MM Nominal Dia. Stainless Steel, 24MM Long Roll Pin
MD1481MXO030X024
3MM Nominal Dia. Stainless Steel, 24MM Long Roll Pin MD1481MXO030X024
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD1481MXO030X024
Product Name 3MM Nominal Dia. Stainless Steel, 24MM Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.2500 inch (6.35 mm)
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 1 inch (25.4 mm)
View Details
0.196
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6880 inch (17.48 mm)
Material HardenedSteel
View Details
0.1563
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 1.38 inch (34.92 mm)
View Details