Stock Drive Products & Sterling Instrument - SDP/SI 0.078" Nominal Diameter, 0.312" Long, Carbon Steel Taper Pin A 9C38-6010

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Carbon steel taper pins for inch-size fastening applications, with a nominal diameter of 0.078 inches and a length of 0.312 inches, feature a taper of 0.0208 ± 0.0005 per inch and spherical radius on both ends approximating the diameter. The pin is unhardened, with corners rounded and gage diameter specified as 0.0770 inches. The part is priced per 100 pieces and conforms to the A 9C38 series specifications.

Datasheet Summary
Powered by GS/AI

Carbon steel taper pins for inch-size fastening applications, with a nominal diameter of 0.078 inches and a length of 0.312 inches, feature a taper of 0.0208 ± 0.0005 per inch and spherical radius on both ends approximating the diameter. The pin is unhardened, with corners rounded and gage diameter specified as 0.0770 inches. The part is priced per 100 pieces and conforms to the A 9C38 series specifications.

Suppliers

Company
Product
Description
Supplier Links
0.078
Hicksville, NY, United States
0.078" Nominal Diameter, 0.312" Long, Carbon Steel Taper Pin
A 9C38-6010
0.078" Nominal Diameter, 0.312" Long, Carbon Steel Taper Pin A 9C38-6010
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C38-6010
Product Name 0.078" Nominal Diameter, 0.312" Long, Carbon Steel Taper Pin
Pin Type NonthreadedTaper
Unlock Full Specs
to access all available technical data

Similar Products

0.0625
Specs
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.3750 inch (9.52 mm)
View Details
3mm Dia. BY 36mm Long Steel Dowel Pin - MD6325MQ0030X036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 1.42 inch (36 mm)
Material HardenedSteel
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 1 inch (25.4 mm)
View Details
5mm Dia. BY 6mm Long Steel Dowel Pin - MD6325MQ0050X006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1969 inch (5 mm)
Length 0.2362 inch (6 mm)
Material HardenedSteel
View Details