Slotted head shoulder screws with a 4 mm metric thread and 2 mm shoulder length, made of steel, feature a 8.5 mm head diameter and a 5.5 mm shoulder diameter with h9 tolerance. The screw has a maximum head height of 2.4 mm and a minimum shoulder length of 1.2 mm. The product is priced per 100 pieces and conforms to DIN 923 specifications.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0923MCO04X002 |
| Product Name | M4 X 0.7 Thread, 8.5mm Head Dia, 2mm Shoulder Length, Carbon Steel |
| Screw Type | Shoulder Screw |