Stock Drive Products & Sterling Instrument - SDP/SI M3 X 0.5 Thread, 7mm Head Dia, 4mm Shoulder Length, Carbon Steel MD0923MCO03X004

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0923MCO03X004 is an M3 x 0.5 thread slotted head shoulder screw with a 7mm head diameter and a 4mm shoulder length, made of steel. It features a shallow head, a shoulder diameter of 4mm with h9 tolerance, and a thread length of 4mm. The screw's overall length is 4mm, with a minimum shoulder length of 0.9mm and a maximum chamfer radius of 0.1mm. The head height is 1.8mm, and the span across flats is 0.8mm. The part complies with DIN 923 and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

MD0923MCO03X004 is an M3 x 0.5 thread slotted head shoulder screw with a 7mm head diameter and a 4mm shoulder length, made of steel. It features a shallow head, a shoulder diameter of 4mm with h9 tolerance, and a thread length of 4mm. The screw's overall length is 4mm, with a minimum shoulder length of 0.9mm and a maximum chamfer radius of 0.1mm. The head height is 1.8mm, and the span across flats is 0.8mm. The part complies with DIN 923 and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
M3 X 0.5 Thread, 7mm Head Dia, 4mm Shoulder Length, Carbon Steel - MD0923MCO03X004 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
M3 X 0.5 Thread, 7mm Head Dia, 4mm Shoulder Length, Carbon Steel
MD0923MCO03X004
M3 X 0.5 Thread, 7mm Head Dia, 4mm Shoulder Length, Carbon Steel MD0923MCO03X004
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number MD0923MCO03X004
Product Name M3 X 0.5 Thread, 7mm Head Dia, 4mm Shoulder Length, Carbon Steel
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

M6 X 1 Thread, 8mm Shoulder Dia., 50mm Shoulder length, Carbon Steel Socket head Shoulder Screw - A 9C25ML0650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
#4-40, UNC-3A Thread, 0.124
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
0.25
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
0.38
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details