Stock Drive Products & Sterling Instrument - SDP/SI 0.5" length, #3-48 Thread, alloy steel socket head cap screw moly coat finish A 9Q26-M034816

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q26-M034816 is a socket head cap screw made of alloy steel with a black oxide coating and dry molybdenum disulfide finish, featuring a #3-48 thread and a maximum length of 1/2 inch. It has a head outer diameter of 0.099 inch, a nominal hex key size of 0.044 inch, and a head height of 0.099 inch. The screw may be supplied with or without a knurled head at SDP/SI option.

Datasheet Summary
Powered by GS/AI

A 9Q26-M034816 is a socket head cap screw made of alloy steel with a black oxide coating and dry molybdenum disulfide finish, featuring a #3-48 thread and a maximum length of 1/2 inch. It has a head outer diameter of 0.099 inch, a nominal hex key size of 0.044 inch, and a head height of 0.099 inch. The screw may be supplied with or without a knurled head at SDP/SI option.

Suppliers

Company
Product
Description
Supplier Links
0.5
Hicksville, NY, United States
0.5" length, #3-48 Thread, alloy steel socket head cap screw moly coat finish
A 9Q26-M034816
0.5" length, #3-48 Thread, alloy steel socket head cap screw moly coat finish A 9Q26-M034816
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9Q26-M034816
Product Name 0.5" length, #3-48 Thread, alloy steel socket head cap screw moly coat finish
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#8-32 Round Head Machine Screw, 0.5
Specs
Screw Type Machine Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
M10 X 1.5 Thread, 20mm Head Dia, 16mm Shoulder Length, 303 Stainless Steel - A 9X15M1016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M10
View Details
#10-32 Fillister Head Machine Screw, 1
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details