Stock Drive Products & Sterling Instrument - SDP/SI CARBON SPRING STEEL EXTERNAL E-RING FOR 1.4MM SHAFT DIA. MD6799MQB012

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD6799MQB012 is a carbon spring steel external E-ring designed for a 1.4 mm shaft diameter, with a groove diameter of 3 mm, groove width of 0.34 mm, and thickness of 0.3 mm. The ring has a safety factor of 4 and is oil-dipped. It is priced per 100 pieces and conforms to DIN 6799 specifications.

Datasheet Summary
Powered by GS/AI

MD6799MQB012 is a carbon spring steel external E-ring designed for a 1.4 mm shaft diameter, with a groove diameter of 3 mm, groove width of 0.34 mm, and thickness of 0.3 mm. The ring has a safety factor of 4 and is oil-dipped. It is priced per 100 pieces and conforms to DIN 6799 specifications.

Suppliers

Company
Product
Description
Supplier Links
CARBON SPRING STEEL EXTERNAL E-RING FOR 1.4MM SHAFT DIA. - MD6799MQB012 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
CARBON SPRING STEEL EXTERNAL E-RING FOR 1.4MM SHAFT DIA.
MD6799MQB012
CARBON SPRING STEEL EXTERNAL E-RING FOR 1.4MM SHAFT DIA. MD6799MQB012
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number MD6799MQB012
Product Name CARBON SPRING STEEL EXTERNAL E-RING FOR 1.4MM SHAFT DIA.
Ring Type External
Design Units Metric
Material Carbon Spring Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel external retaining ring for 0.394
Specs
Ring Type External
Ring Load 335 lbs (152 kg)
Material Carbon Spring Steel
View Details
Stainless Steel (PH15-7) External E-Ring for 0.094
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
External Grooveless Retaining Ring for .248 / .252
Specs
Ring Type External
Ring Style Grooveless / Self-locking
Design Units Inch; Metric
View Details
Stainless Steel (PH15-7) Internal Ring for 0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1600 lbs (726 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
View Details