Stock Drive Products & Sterling Instrument - SDP/SI 9mm Shaft Dia. External Retaining, with a 560kg Thrust Strength. MD0471MQB009

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MD0471MQB009 is a 9mm diameter external retaining ring manufactured by Stock Drive Products & Sterling Instrument (SDP/SI). It is made from carbon spring steel with an oil-dipped finish, providing durability and resistance to wear. This retaining ring has a thrust strength of 560 kg, making it suitable for applications requiring significant load-bearing capabilities. The product is designed to fit a shaft diameter of 9mm, with specific tolerances outlined in the datasheet. It is supplied in quantities of 100 pieces, which may be advantageous for bulk purchasing in industrial applications.

Datasheet Summary
Powered by GS/AI

The MD0471MQB009 is a 9mm diameter external retaining ring manufactured by Stock Drive Products & Sterling Instrument (SDP/SI). It is made from carbon spring steel with an oil-dipped finish, providing durability and resistance to wear. This retaining ring has a thrust strength of 560 kg, making it suitable for applications requiring significant load-bearing capabilities. The product is designed to fit a shaft diameter of 9mm, with specific tolerances outlined in the datasheet. It is supplied in quantities of 100 pieces, which may be advantageous for bulk purchasing in industrial applications.

Suppliers

Company
Product
Description
Supplier Links
9mm Shaft Dia. External Retaining, with a 560kg Thrust Strength. - MD0471MQB009 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
9mm Shaft Dia. External Retaining, with a 560kg Thrust Strength.
MD0471MQB009
9mm Shaft Dia. External Retaining, with a 560kg Thrust Strength. MD0471MQB009
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number MD0471MQB009
Product Name 9mm Shaft Dia. External Retaining, with a 560kg Thrust Strength.
Ring Type External
Design Units Metric
Ring Load 1235 lbs (560 kg)
Material Spring Steel; Spring Steel (1065-1090)
Unlock Full Specs
to access all available technical data

Similar Products

CARBON SPRING STEEL EXTERNAL E-RING FOR 8MM SHAFT DIA. - MD6799MQB070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Material Carbon Spring Steel
View Details
Stainless Steel (PH15-7) External E-Ring for 0.438
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
External Grooveless Retaining E-Ring for 16mm Shaft Dia. - S73NW2MGR555-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Ring Style Grooveless / Self-locking
Design Units Metric
View Details
Carbon Spring Steel external retaining ring for 0.394
Specs
Ring Type External
Ring Load 335 lbs (152 kg)
Material Carbon Spring Steel
View Details