MD0471MQB003 is an external retaining ring for a 2.7 mm shaft diameter, made of carbon spring steel with an oil-dipped finish. It has a groove diameter of 7.4 mm, a width of 3 mm, and a maximum radial thickness of 0.5 mm. The ring has a safety factor of 4 and a thrust strength of 68 kg, with a clearance tolerance of 0.14 mm and a groove diameter tolerance of 0/-0.04 mm. The ring features radii of 0.127 mm maximum. It is supplied with slots and priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | MD0471MQB003 |
| Product Name | 3mm Shaft Dia. External Retaining, with a 68kg Thrust Strength. |
| Ring Type | External |
| Design Units | Metric |
| Ring Load | 150 lbs (68 kg) |
| Material | Spring Steel; Spring Steel (1065-1090) |