Stock Drive Products & Sterling Instrument - SDP/SI Wave Spring Washers, 3.2mm Inside Diameter, 8mm Outside Diameter, M3 Screw Size, Material- Spring Steel HRC 43-50. MD0137MQB080

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washers, 3.2mm Inside Diameter, 8mm Outside Diameter, M3 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQB080 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Wave Spring Washers, 3.2mm Inside Diameter, 8mm Outside Diameter, M3 Screw Size, Material- Spring Steel HRC 43-50.
MD0137MQB080
Wave Spring Washers, 3.2mm Inside Diameter, 8mm Outside Diameter, M3 Screw Size, Material- Spring Steel HRC 43-50. MD0137MQB080
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number MD0137MQB080
Product Name Wave Spring Washers, 3.2mm Inside Diameter, 8mm Outside Diameter, M3 Screw Size, Material- Spring Steel HRC 43-50.
Washer Type Wave
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.126 inch (3.200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.101
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.101 inch (2.565 mm)
Outside Diameter 0.262 inch (6.655 mm)
View Details
301 Stainless Steel Washer, 0.245
Specs
Washer Type Bowed or Curved
Material StainlessSteel; 301 Stainless Steel
Outside Diameter 0.245 inch (6.223 mm)
View Details
301 Stainless Steel Washer, 0.37
Specs
Washer Type Bowed or Curved
Material StainlessSteel; 301 Stainless Steel
Outside Diameter 0.370 inch (9.398 mm)
View Details
Internal Lock Washer, #10 Screw Size, 0.375in. Outside Diameter, .022in. Thick, Material- Stainless Steel. - A 9X21-I10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Internal Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.375 inch (9.525 mm)
View Details