Stock Drive Products & Sterling Instrument - SDP/SI Spring Steel Split Lock Washers for M5 Screw, 5.1mm (ID), 9.2mm (OD) MD0127MQB050

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0127MQB050 is a spring steel split lock washer designed for M5 screws, with an inner diameter of 5.1 mm and an outer diameter of 9.2 mm, conforming to DIN 127 B for pan head screws. It is priced per 100 pieces and features flat ends as specified in the standard.

Datasheet Summary
Powered by GS/AI

MD0127MQB050 is a spring steel split lock washer designed for M5 screws, with an inner diameter of 5.1 mm and an outer diameter of 9.2 mm, conforming to DIN 127 B for pan head screws. It is priced per 100 pieces and features flat ends as specified in the standard.

Suppliers

Company
Product
Description
Supplier Links
Spring Steel Split Lock Washers for M5 Screw, 5.1mm (ID), 9.2mm (OD) - MD0127MQB050 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Spring Steel Split Lock Washers for M5 Screw, 5.1mm (ID), 9.2mm (OD)
MD0127MQB050
Spring Steel Split Lock Washers for M5 Screw, 5.1mm (ID), 9.2mm (OD) MD0127MQB050
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number MD0127MQB050
Product Name Spring Steel Split Lock Washers for M5 Screw, 5.1mm (ID), 9.2mm (OD)
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.201 inch (5.100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Steel Washer, 0.98
Specs
Washer Type Bowed or Curved
Material Spring Steel; Spring Steel
Outside Diameter 0.980 inch (24.892 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.125 inch (3.175 mm)
Outside Diameter 0.250 inch (6.350 mm)
View Details
Wave Spring Washer, 0.125
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.125 inch (3.175 mm)
View Details
Spring Steel Split Lock Washers for M3 Screw, 3.1mm (ID), 5.6mm (OD) - MD7980MQB030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.122 inch (3.100 mm)
View Details