Stock Drive Products & Sterling Instrument - SDP/SI 2.7mm I.D., 6.5mm O.D., 0.5mm Thick Flat Washers MD0125MXO025

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0125MXO025 is a metric flat washer made of stainless steel, with an inner diameter of 2.7 mm, outer diameter of 6 mm, and thickness of 0.5 mm, designed for use with M2.5 screws and compliant with DIN 125 standards.

Datasheet Summary
Powered by GS/AI

MD0125MXO025 is a metric flat washer made of stainless steel, with an inner diameter of 2.7 mm, outer diameter of 6 mm, and thickness of 0.5 mm, designed for use with M2.5 screws and compliant with DIN 125 standards.

Suppliers

Company
Product
Description
Supplier Links
2.7mm I.D., 6.5mm O.D., 0.5mm Thick Flat Washers - MD0125MXO025 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.7mm I.D., 6.5mm O.D., 0.5mm Thick Flat Washers
MD0125MXO025
2.7mm I.D., 6.5mm O.D., 0.5mm Thick Flat Washers MD0125MXO025
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number MD0125MXO025
Product Name 2.7mm I.D., 6.5mm O.D., 0.5mm Thick Flat Washers
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Washers, 5.3mm Inside Diameter, 9.2mm Outside Diameter, M5 Screw Size, Material- Stainless Steel. - MD4463MXP092X030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.209 inch (5.300 mm)
View Details
Wave Spring Washer, 0.095
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.095 inch (2.413 mm)
View Details
Curved Spring Washer, 10.5mm Inside Diameter, 18mm Outside Diameter, M10 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQA180 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Bowed or Curved
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.413 inch (10.500 mm)
View Details
32 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM325415 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material T500® Polymer
Inside Diameter 0.157 inch (4.000 mm)
Outside Diameter 2.126 inch (54.000 mm)
View Details