Stock Drive Products & Sterling Instrument - SDP/SI Wave Spring Washer, 0.134" Inside Diameter,0.265" Outside Diameter, Size #5 Screw Material :Stainless Steel AB3401-XP265X006

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AB3401-XP265X006 is a wave spring washer designed for use with a #5 screw, featuring an inside diameter of 0.134 inch and an outside diameter of 0.265 inch. It is made of stainless steel, has a thickness of 0.006 inch, and a height of 0.021 inch. This part is part of the Screw Size Series, priced per 100 pieces, and is intended for applications requiring compact axial load absorption in confined spaces.

Datasheet Summary
Powered by GS/AI

The AB3401-XP265X006 is a wave spring washer designed for use with a #5 screw, featuring an inside diameter of 0.134 inch and an outside diameter of 0.265 inch. It is made of stainless steel, has a thickness of 0.006 inch, and a height of 0.021 inch. This part is part of the Screw Size Series, priced per 100 pieces, and is intended for applications requiring compact axial load absorption in confined spaces.

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washer, 0.134
Hicksville, NY, United States
Wave Spring Washer, 0.134" Inside Diameter,0.265" Outside Diameter, Size #5 Screw Material :Stainless Steel
AB3401-XP265X006
Wave Spring Washer, 0.134" Inside Diameter,0.265" Outside Diameter, Size #5 Screw Material :Stainless Steel AB3401-XP265X006
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number AB3401-XP265X006
Product Name Wave Spring Washer, 0.134" Inside Diameter,0.265" Outside Diameter, Size #5 Screw Material :Stainless Steel
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Washers, 17mm Inside Diameter, 30mm Outside Diameter, M16 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQB300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.669 inch (17.000 mm)
View Details
Countersunk Finishing Washer, #10 Screw Size, 0.191in. Inside Diameter, 0.58in. Outside Diameter, 0.152in. Thick. Material - Nylon (Zytel 101). - A 9M69-1815 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter 0.191 inch (4.851 mm)
Outside Diameter 0.580 inch (14.732 mm)
Number Size No. 10
View Details
Wave Spring Washers, 17mm Inside Diameter, 27.8mm Outside Diameter, M16 Screw Size, Material- Beryllium Cooper. - MD4463MEA278X070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Copper; Beryllium Cooper
Inside Diameter 0.669 inch (17.000 mm)
View Details
0.328
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.328 inch (8.331 mm)
Outside Diameter 0.562 inch (14.275 mm)
View Details