Stock Drive Products & Sterling Instrument - SDP/SI 5mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin MD0007MX0050X020

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin - MD0007MX0050X020 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
5mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin
MD0007MX0050X020
5mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin MD0007MX0050X020
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD0007MX0050X020
Product Name 5mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin
Nominal Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 1.5 inch (38.1 mm)
Material HardenedSteel
View Details
0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.1880 inch (4.78 mm)
View Details
0.1252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1252 inch (3.18 mm)
Length 0.3750 inch (9.52 mm)
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 1.12 inch (28.57 mm)
View Details