Stock Drive Products & Sterling Instrument - SDP/SI 3mm Dia. BY 8mm Long 304 Stainless Steel Dowel Pin MD0007MX0030X008

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision dowel pins made of 304 stainless steel with a nominal diameter of 3 mm and a length of 8 mm, featuring chamfered ends and a metric m6 tolerance of +0.008/+0.002 mm, are designed for accurate alignment in mechanical assemblies.

Datasheet Summary
Powered by GS/AI

Precision dowel pins made of 304 stainless steel with a nominal diameter of 3 mm and a length of 8 mm, featuring chamfered ends and a metric m6 tolerance of +0.008/+0.002 mm, are designed for accurate alignment in mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
3mm Dia. BY 8mm Long 304 Stainless Steel Dowel Pin - MD0007MX0030X008 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3mm Dia. BY 8mm Long 304 Stainless Steel Dowel Pin
MD0007MX0030X008
3mm Dia. BY 8mm Long 304 Stainless Steel Dowel Pin MD0007MX0030X008
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD0007MX0030X008
Product Name 3mm Dia. BY 8mm Long 304 Stainless Steel Dowel Pin
Nominal Diameter 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Material HardenedSteel
View Details
5mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin - MD0007MX0050X020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1969 inch (5 mm)
Length 0.7874 inch (20 mm)
Material Stainless
View Details
0.1563
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.6880 inch (17.48 mm)
View Details
3mm Dia. BY 8mm Long Steel Dowel Pin - MD6325MQ0030X008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 0.3150 inch (8 mm)
Material HardenedSteel
View Details