Stock Drive Products & Sterling Instrument - SDP/SI 0.1877" Dia. X 2" Long Alloy Steel Dowel Pin A 9Q32-0664

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q32-0664 is a precision ground dowel pin made of heat-treated alloy steel with a Rockwell hardness of Rc 58-62, conforming to ASME B18.8.2. It has a diameter of 0.1877 inches and a length of 2.000 inches, with tolerances of ±0.0001 inches for diameter and ±0.012 inches for length. The pin features a crown chamfer and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Q32-0664 is a precision ground dowel pin made of heat-treated alloy steel with a Rockwell hardness of Rc 58-62, conforming to ASME B18.8.2. It has a diameter of 0.1877 inches and a length of 2.000 inches, with tolerances of ±0.0001 inches for diameter and ±0.012 inches for length. The pin features a crown chamfer and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.1877
Hicksville, NY, United States
0.1877" Dia. X 2" Long Alloy Steel Dowel Pin
A 9Q32-0664
0.1877" Dia. X 2" Long Alloy Steel Dowel Pin A 9Q32-0664
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q32-0664
Product Name 0.1877" Dia. X 2" Long Alloy Steel Dowel Pin
Nominal Diameter 0.1877 inch (4.77 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.0938
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.3750 inch (9.52 mm)
View Details
6mm Dia. BY 12mm Long 304 Stainless Steel Dowel Pin - MD0007MX0060X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2362 inch (6 mm)
Length 0.4724 inch (12 mm)
Material Stainless
View Details
0.099
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8120 inch (20.62 mm)
Material HardenedSteel
View Details
0.156
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1560 inch (3.96 mm)
Length 0.8750 inch (22.22 mm)
View Details