Stock Drive Products & Sterling Instrument - SDP/SI 4mm Dia. BY 24mm Long 304 Stainless Steel Dowel Pin MD0007MX0040X024

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision dowel pins made of 304 stainless steel with a nominal diameter of 4 mm and a length of 24 mm, featuring chamfered ends and a metric m6 tolerance. The pins are priced per 100 pieces and conform to DIN 7 specifications.

Datasheet Summary
Powered by GS/AI

Precision dowel pins made of 304 stainless steel with a nominal diameter of 4 mm and a length of 24 mm, featuring chamfered ends and a metric m6 tolerance. The pins are priced per 100 pieces and conform to DIN 7 specifications.

Suppliers

Company
Product
Description
Supplier Links
4mm Dia. BY 24mm Long 304 Stainless Steel Dowel Pin - MD0007MX0040X024 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4mm Dia. BY 24mm Long 304 Stainless Steel Dowel Pin
MD0007MX0040X024
4mm Dia. BY 24mm Long 304 Stainless Steel Dowel Pin MD0007MX0040X024
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD0007MX0040X024
Product Name 4mm Dia. BY 24mm Long 304 Stainless Steel Dowel Pin
Nominal Diameter 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.0312
Specs
Nominal Diameter 0.0312 inch (0.7925 mm)
Length 0.0940 inch (2.39 mm)
View Details
0.0625
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.3750 inch (9.52 mm)
View Details
0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.25 inch (31.75 mm)
Material HardenedSteel
View Details
0.033
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3750 inch (9.52 mm)
Material HardenedSteel
View Details