Stock Drive Products & Sterling Instrument - SDP/SI 0.0625" Nominal Dia. 420 Stainless Steel, 0.375" Long Roll Pin A 9Y35-0212

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Y35-0212 is a 420 stainless steel roll pin with a nominal diameter of 1/16 inch and a length of 0.375 inch, featuring chamfers on both ends and a wall thickness between 0.062 and 0.065 inch. The pin is designed for use in hole sizes ranging from 0.066 to 0.069 inch, with a hardness range of Rc 43-52. The nominal diameter and length are specified in the product series, which includes available sizes from 1/16 to 5/32 inch in diameter and 0.188 to 1.500 inch in length. Length tolerances are ±0.015 inch for lengths up to 1.000 inch and ±0.020 inch for lengths between 1.125 and 1.500 inch.

Datasheet Summary
Powered by GS/AI

A 9Y35-0212 is a 420 stainless steel roll pin with a nominal diameter of 1/16 inch and a length of 0.375 inch, featuring chamfers on both ends and a wall thickness between 0.062 and 0.065 inch. The pin is designed for use in hole sizes ranging from 0.066 to 0.069 inch, with a hardness range of Rc 43-52. The nominal diameter and length are specified in the product series, which includes available sizes from 1/16 to 5/32 inch in diameter and 0.188 to 1.500 inch in length. Length tolerances are ±0.015 inch for lengths up to 1.000 inch and ±0.020 inch for lengths between 1.125 and 1.500 inch.

Suppliers

Company
Product
Description
Supplier Links
0.0625
Hicksville, NY, United States
0.0625" Nominal Dia. 420 Stainless Steel, 0.375" Long Roll Pin
A 9Y35-0212
0.0625" Nominal Dia. 420 Stainless Steel, 0.375" Long Roll Pin A 9Y35-0212
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y35-0212
Product Name 0.0625" Nominal Dia. 420 Stainless Steel, 0.375" Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.099
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6250 inch (15.87 mm)
Material HardenedSteel
View Details
4MM Nominal Dia. Stainless Steel, 20MM Long Roll Pin - MD1481MXO040X020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1575 inch (4 mm)
Length 0.7874 inch (20 mm)
View Details
3MM Nominal Dia. Steel, 18MM Long Roll Pin - MD1481MQB030X018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1181 inch (3 mm)
Length 0.7087 inch (18 mm)
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.4380 inch (11.13 mm)
View Details