The BK COM-T404900D is a V-groove track made from AISI 420 stainless steel with an unhardened running surface (Rc 20-22), designed for linear motion applications. It measures 49.00 inches in length, features a 0.500-inch groove width, a 4.000-inch height, and a 1.062-inch outer width. The track includes predrilled mounting holes with a spacing of 13 holes and a hole size of 0.312 inches. The surface is oiled as formed and supports butt-jointing for extended strokes. The part is constructed of carbon steel foundation with stainless steel running surface.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKSCOM-T404900D |
| Product Name | 420 Stainless Steel Track, With Mounting Holes, Unhardened, 49' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Unhardened; UnHardened |